EN
  • EN
  • DE

TLA100-3S

Part No TLA100-3S
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217727-TLA100-3S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA100-3S CAD Model

Description

The TDK TLA100-3S is a robust and efficient AC-DC power supply designed for industrial, commercial, and medical applications. It offers a reliable power solution with a compact form factor and a wide range of features, including comprehensive protection mechanisms and compliance with international safety standards. It is engineered to deliver stable and clean power, ensuring the proper operation of sensitive electronic equipment.

Applications

  • Industrial Control Systems: Powering PLCs, HMIs, and other control equipment in industrial environments.
  • Medical Equipment: Supplying reliable power to diagnostic and monitoring devices (subject to appropriate medical certifications).
  • Test and Measurement Instruments: Providing stable power for precision measurement devices like oscilloscopes and multimeters.
  • Networking and Telecommunications: Powering routers, switches, and other network infrastructure components.
  • Automation Equipment: Used in robotic systems, conveyor systems, and other automated machinery.

Features

  • Compact Design: Space-saving design for easy integration into various applications.
  • Universal Input Voltage: Operates from 85 to 264 VAC, supporting global voltage standards.
  • High Efficiency: Minimizes power loss and reduces heat generation for improved overall system efficiency.
  • Comprehensive Protection: Includes overvoltage, overcurrent, and short circuit protection to safeguard connected devices.
  • Low Ripple and Noise: Delivers clean and stable DC output, preventing interference with sensitive electronics.
  • Safety Compliance: Meets international safety standards, ensuring safe operation and compliance with regulatory requirements.

Benefits

  • Enhanced System Reliability: Robust design and protection features ensure stable and reliable operation.
  • Reduced Downtime: Protection mechanisms prevent damage from voltage fluctuations and overloads, minimizing downtime.
  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Simplified Integration: Compact size and standardized connections facilitate easy installation and integration.
  • Global Compatibility: Universal input voltage allows for worldwide use without the need for voltage converters.
  • Improved Safety: Compliance with safety standards provides a safe operating environment for users and equipment.

Additional Details

The TLA100-3S typically provides a single DC output voltage (e.g., 12V, 24V, 48V). Specific output voltage and current ratings can be found in the product datasheet. It features screw terminal blocks for secure and reliable connections. The operating temperature range generally spans from -20°C to +70°C (with potential derating at higher temperatures). The design incorporates filtering to meet EMC standards, minimizing electromagnetic interference. For complete details on specifications, safety certifications, and application guidelines, please consult the official TDK documentation.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess