EN
  • EN
  • DE

SDC-1100

Part No SDC-1100
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE SNAP-IN 11" NAT NYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series COMP-O-GIDE™
Package Box
Product Status Active
Accessory Type Nylon, Snap-In Mount, 11.000" (279.40mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Base Product Number SDC-1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314297-SDC-1100
Ultra Librarian 3D Model Ultra Librarian SDC-1100 CAD Model

Description

The COMP-O-GIDE™ SDC-1100 is a card guide accessory for boxes, enclosures, and racks. Bivar Inc. manufactures this.

  • Material: Nylon
  • Mounting Type: Snap-in
  • Length: 11.000" (279.40mm)
  • PC Board Thickness: 1/16" (1.6mm)
  • Package Quantity: 100 pcs
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS Code: 3926.90.9985
  • Series: COMP-O-GIDE™
  • Status: Active

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP COND 4.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 2.5X.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 6"L, 0.102" S
Need more? Email Us
Vector Electronics
CASSETTE 3UX220 X 42HP
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 8"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 3.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 3"L NAT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess