EN
  • EN
  • DE

TLA-6T102

Part No TLA-6T102
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217750-TLA-6T102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T102 CAD Model

Description

The TLA-6T102 is a common mode choke coil manufactured by TDK Corporation. These chokes are designed to suppress unwanted noise in electronic circuits, specifically common mode noise, without affecting the desired signal. They are crucial components in various electronic devices to ensure electromagnetic compatibility (EMC) and prevent interference.

Applications

  • Power lines for electronic devices
  • Signal lines for data transmission
  • USB interfaces
  • HDMI cables
  • LVDS (Low-Voltage Differential Signaling) lines
  • Audio equipment
  • Automotive electronics
  • Medical equipment

Features

  • Excellent common mode noise suppression
  • Compact size for space-saving designs
  • High impedance over a wide frequency range
  • Low differential mode impedance to minimize signal distortion
  • High rated current to handle substantial power requirements
  • Durable construction for long-term reliability
  • RoHS compliant, ensuring environmental safety

Benefits

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced interference in electronic circuits
  • Enhanced signal integrity
  • Minimized noise in audio and video equipment
  • Prevention of data corruption in high-speed data transmission lines
  • Increased reliability of electronic devices
  • Compliance with regulatory requirements for EMC

Additional Details

Common mode choke coils like the TLA-6T102 are constructed using two identical inductors wound on a single core. The winding configuration ensures that the magnetic fields generated by the desired differential mode signal cancel each other out, resulting in low impedance for the desired signal. However, the magnetic fields generated by common mode noise add together, resulting in high impedance for the noise, effectively suppressing it. TDK's TLA series choke coils are widely recognized for their robust construction and high performance. The specific electrical characteristics, such as inductance, impedance, and rated current, will vary depending on the exact model within the TLA-6T102 series.

These chokes are often chosen when a compact, high-performance solution is needed to address EMC issues in densely populated electronic designs. Their versatility makes them suitable for a wide array of applications where noise suppression is critical. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is essential for optimal performance.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess