EN
  • EN
  • DE

TFSZ06051897-3317A1

Part No TFSZ06051897-3317A1
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 364993-TFSZ06051897-3317A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFSZ06051897-3317A1 CAD Model

Description

The TFSZ06051897-3317A1 is a TDK thin-film inductor designed for high-frequency applications. It leverages TDK's advanced material and manufacturing technologies to achieve a high Q factor and tight tolerance in a compact 0605 form factor.

Applications

  • RF Front-End Modules: Used in smartphones and other wireless devices for impedance matching and filtering.
  • Mobile Communication Systems: Implemented in cellular base stations and other communication infrastructure.
  • Wireless LAN (WLAN): Found in Wi-Fi routers, access points, and client devices.
  • Bluetooth Devices: Integrated into Bluetooth modules for filtering and impedance matching.
  • GPS Receivers: Used in GPS modules for signal conditioning.

Features

  • Thin-Film Technology: Enables high precision and tight tolerance in inductance values.
  • High Q Factor: Provides low energy loss and high efficiency at high frequencies.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly onto printed circuit boards.
  • Compact 0605 Size: Allows for miniaturization in space-constrained applications.
  • Excellent High-Frequency Performance: Optimized for use in high-frequency circuits.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss and distortion.
  • Reduced Power Consumption: High efficiency contributes to lower power consumption in wireless devices.
  • Simplified Manufacturing: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Reliable Performance: Robust design ensures long-term reliability in harsh environments.

Additional Details

The TFSZ06051897-3317A1 boasts a specific inductance value, tolerance, and self-resonant frequency (SRF). Detailed specifications are available in the TDK datasheet. The thin-film manufacturing process involves depositing a thin layer of magnetic material on a substrate and then patterning it using photolithography. The inductor is RoHS compliant, ensuring it meets environmental regulations. Proper handling during the assembly process is crucial to avoid damage. Consideration should also be given to the PCB layout to minimize parasitic effects and maximize performance. The specified inductance is 3.3nH with a tolerance that needs to be checked on the official datasheet. The '17A1' likely specifies manufacturing or performance variations of the component.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,465+ $0.0683 $100.0595
2,270+ $0.0662 $150.2740
3,125+ $0.0640 $200.0000
4,040+ $0.0619 $250.0760
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess