EN
  • EN
  • DE

855-1001/2500-1001

Part No 855-1001/2500-1001
Manufacturer WAGO Corporation
Catalog Current Sense Transformers
Description PLUG-IN CURRENT TRANSFORMER PRC / 2500 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Mfr WAGO Corporation
Package Box
Frequency Range 50Hz ~ 60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 2500 A
Mounting Type Chassis Mount
Dimension 5.118" L x 1.378" W (130.00mm x 35.00mm)
Height - Seated (Max) 5.805" (147.45mm)
Termination Style Terminal Block
MSL Level Not Applicable
Other Names 2943-855-1001/2500-1001-ND,0855-1001/2500-1001,60253684,8551001/25001001,2946-855-1001/2500-1001,08551001/25001001,2943-855-1001/2500-1001
Standard Package 1
Win Source Part Number 1207600-855-1001/2500-1001
Ultra Librarian 3D Model Ultra Librarian 855-1001/2500-1001 CAD Model

Description

The 855-1001/2500-1001 is a current sense transformer manufactured by WAGO Corporation. It is designed to provide accurate and reliable current measurement in a variety of applications. This transformer is used to convert a high current signal into a low current signal that can be easily measured by electronic circuits.

Applications

  • Motor Control
  • Power Monitoring
  • Inverter Control
  • Overcurrent Protection
  • Battery Management Systems

Features

  • High accuracy current sensing
  • Galvanic isolation between primary and secondary circuits
  • Compact design
  • Low insertion impedance
  • RoHS compliant

Benefits

  • Provides accurate current measurements for precise control and monitoring.
  • Ensures safety by providing galvanic isolation between the high-current primary circuit and the low-current secondary circuit.
  • Saves space with its compact design.
  • Minimizes impact on the primary circuit with its low insertion impedance.
  • Meets environmental standards with its RoHS compliance.

Additional Details

The 855-1001/2500-1001 current sense transformer operates by sensing the magnetic field created by the current flowing through the primary winding. The secondary winding then produces a proportional current signal that can be measured by a sensing circuit. The turns ratio determines the relationship between the primary and secondary currents. The transformer features a high level of isolation to protect the sensing circuit from high voltages. The compact design makes it suitable for use in space-constrained applications. The low insertion impedance minimizes the impact on the primary circuit. It’s designed to meet industry standards for safety and performance. The transformer is commonly used in applications requiring accurate and reliable current measurement, such as motor control, power monitoring, and battery management systems. The specific current range, accuracy, and isolation voltage depend on the specific model. The transformer is typically mounted on a printed circuit board (PCB) and connected to the primary and secondary circuits using appropriate terminals.

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess