EN
  • EN
  • DE

TFA302610A-2R2M-T04

Part No TFA302610A-2R2M-T04
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099119-TFA302610A-2R2M-T04
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA302610A-2R2M-T04 CAD Model

Description

The TFA302610A-2R2M-T04 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for DC-DC converter applications, providing efficient energy storage and filtering with a focus on low EMI and a compact footprint.

Applications

  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other small form-factor devices.
  • Solid State Drives (SSDs): Power supply circuits for SSDs.
  • Notebook Computers: Voltage regulation in laptop motherboards.
  • Point-of-Load (POL) Converters: Power delivery in various electronic systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: 3.0 x 2.6 x 1.0 mm dimensions, ideal for space-constrained applications.
  • Inductance Value: 2.2 μH (indicated by 2R2M).
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles significant DC current without saturation.
  • Operating Temperature Range: Wide temperature range for reliable operation in various environments.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Reduced EMI: Minimizes interference with surrounding circuitry.
  • Space Saving: Enables smaller and more compact circuit designs.
  • Increased Efficiency: Low DCR reduces power dissipation and improves battery life in portable devices.
  • Stable Performance: Maintains consistent inductance value under varying load conditions.
  • Reliable Operation: Designed for long-term stability and durability.

Additional Details

The '2R2M' designates an inductance of 2.2 μH with a tolerance of ±20%. Saturation current (Isat) and rated current (Irms) are crucial parameters for proper operation; refer to the datasheet for specific values and ensure they are not exceeded in your application. The 'T04' likely indicates a specific taping or packaging configuration. Always consult the official TDK datasheet for detailed electrical specifications, temperature derating curves, and recommended soldering profiles. Proper PCB layout is critical for minimizing parasitic inductance and capacitance, which can negatively impact the inductor's performance. Consider using a multilayer PCB with a dedicated ground plane to improve EMI shielding.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,026 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess