EN
  • EN
  • DE

247973\HYB25D256800CE-6

Part No 247973\HYB25D256800CE-6
Manufacturer Qimonda
Catalog DDR
Description DDR-333 32Mx8 Pb-Free CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944210-247973\HYB25D256800CE-6
Series *
Ultra Librarian 3D Model Ultra Librarian 247973\HYB25D256800CE-6 CAD Model

Description

The HYB25D256800CE-6 is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This memory chip is designed for use in various applications requiring high-speed data transfer and storage.

Applications:

  • Desktop Computers: Used as the main system memory for storing and retrieving data quickly.
  • Laptop Computers: Provides the necessary memory for running operating systems and applications.
  • Servers: Offers high-capacity memory for handling multiple concurrent tasks and users.
  • Graphics Cards: Supports fast data access for rendering complex graphics and textures.
  • Gaming Consoles: Enables smooth gameplay and high-resolution graphics.

Features:

  • DDR Technology: Doubles the data transfer rate compared to standard SDRAM.
  • High Capacity: Offers ample storage space for applications and data.
  • Fast Data Transfer Rate: Enables quick access to stored information, improving system performance.
  • Low Power Consumption: Consumes less energy, making it suitable for mobile and embedded devices.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking Capability: Allows users to run multiple applications simultaneously without slowdowns.
  • Enhanced Gaming Experience: Provides smooth and immersive gameplay with high-resolution graphics.
  • Reduced Energy Consumption: Extends battery life in mobile devices and reduces overall power consumption.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.

Additional Details:

The HYB25D256800CE-6 typically has a capacity of 256Mb. It is often used in DIMM modules. The operating frequency and timings (e.g., CAS latency) will vary based on the specific module and system configuration. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess