EN
  • EN
  • DE

TCM1210L-131-4P-T000

Part No TCM1210L-131-4P-T000
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839928-TCM1210L-131-4P-T000
Ultra Librarian 3D Model Ultra Librarian TCM1210L-131-4P-T000 CAD Model

Description

The TCM1210L-131-4P-T000 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to attenuate common-mode currents while allowing differential-mode currents to pass through with minimal impedance. This specific model is part of TDK's TCM series of common mode filters.

Applications:

  • USB data lines: Filtering common mode noise from USB data signals to improve signal integrity.
  • HDMI interfaces: Reducing common mode noise in HDMI connections to enhance video and audio quality.
  • LVDS circuits: Suppressing common mode noise in LVDS (Low-Voltage Differential Signaling) applications.
  • DisplayPort interfaces: Filtering noise from DisplayPort signals to ensure reliable data transmission.
  • General signal lines: Reducing common mode noise in other types of data and signal transmission lines.

Features:

  • Compact size: The 1210 (1.2mm x 1.0mm) footprint allows for use in space-constrained applications.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Ensures minimal signal distortion.
  • Excellent temperature stability: Maintains performance over a wide temperature range.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved signal integrity: Reduces common mode noise, resulting in clearer signals.
  • Reduced electromagnetic interference (EMI): Minimizes emissions and susceptibility to external noise.
  • Enhanced system reliability: Protects sensitive components from noise-related failures.
  • Simplified circuit design: Provides a convenient solution for common mode noise filtering.
  • Meets regulatory requirements: Helps ensure compliance with EMI/EMC standards.

Additional Details:

This common mode choke has a specific impedance value at a defined frequency, typically 100 MHz. It also has a rated current, which is the maximum current it can handle without degradation in performance. The component is designed for surface mount technology (SMT) and is suitable for automated assembly processes. This model features a four-line configuration.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess