The SG-8002JC 66.000MHZ is a crystal oscillator manufactured by TDK Corporation. This oscillator provides a stable and accurate clock signal for a variety of electronic applications. Its robust design and precise frequency output make it suitable for use in demanding environments where timing accuracy is critical. This oscillator contributes to the synchronized operation of the system it is a part of.
Applications
- Microcontrollers
- Embedded systems
- Communication Equipment
- Industrial Control Systems
- Networking Devices
Features
- Frequency: 66.000 MHz
- Package: Surface Mount Device (SMD)
- High Frequency Stability
- Low Jitter
- Wide Operating Temperature Range
Benefits
- Stable and Accurate Clock Signal: Ensures reliable and synchronized operation of connected devices.
- Low Jitter: Minimizes signal distortion, contributing to better data integrity and overall system performance.
- Wide Operating Temperature Range: Allows for flexible deployment in various environmental conditions, ensuring consistent and reliable performance.
- SMD Package: Simplifies the manufacturing process and allows for high-density board layouts.
Additional Details
The SG-8002JC series, with its 66.000 MHz frequency, is often used in applications where precise timing is essential, such as high-speed data communication and embedded processing. The surface mount package facilitates easy integration into automated assembly lines, reducing manufacturing time and costs. Designers should always consult the manufacturer's datasheet for detailed electrical characteristics, including voltage requirements, temperature range, and frequency stability specifications. Implementing proper decoupling techniques and optimal PCB layout practices is crucial to minimize noise and ensure optimal oscillator performance. The specified load capacitance, outlined in the datasheet, must be adhered to for precise frequency output. This oscillator enhances the performance and reliability of electronic systems by providing a stable and highly accurate clock signal. As always, verifying the exact part number and its specifications in the datasheet prior to use is essential for ensuring compatibility with the intended application.