EN
  • EN
  • DE

SG-8002JC 40.MHZ

Part No SG-8002JC 40.MHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837277-SG-8002JC 40.MHZ
Ultra Librarian 3D Model Ultra Librarian SG-8002JC 40.MHZ CAD Model

Description

The SG-8002JC 40.MHZ is a crystal oscillator manufactured by TDK Corporation, designed to provide a stable and precise timing signal for a range of electronic applications. It's built to offer reliability and accuracy, making it a valuable component in various electronic systems. This oscillator is a crucial part of ensuring synchronized operations within the circuits it serves.

Applications

  • Microcontrollers
  • Embedded systems
  • Communication devices
  • Industrial control equipment
  • Networking hardware

Features

  • Frequency: 40 MHz
  • Package: Surface Mount Device (SMD)
  • High stability
  • Low jitter
  • Wide operating temperature range

Benefits

  • Precise and stable timing: Ensures reliable operation of connected devices.
  • Low jitter: Minimizes signal distortion for improved data integrity.
  • Wide operating temperature range: Offers flexibility in system design and compatibility with different environments.
  • Reliable performance: Provides consistent and accurate timing over a range of operating conditions.

Additional Details

The SG-8002JC series is a standard choice for applications where a stable and accurate clock signal is needed. The 40 MHz frequency is commonly used in numerous embedded systems and communication devices. The SMD package facilitates straightforward integration into automated assembly processes. Before use, one must consult the manufacturer's datasheet for detailed operating characteristics, including voltage requirements, temperature range, and frequency stability specifications. Implementing proper decoupling and layout techniques is crucial for minimizing noise and ensuring optimal oscillator performance. To achieve accurate frequency output, the designer must adhere to the load capacitance requirements specified in the datasheet. By providing a stable and accurate clock source, this oscillator helps enhance the overall precision and reliability of electronic systems. Before incorporating, double-check the datasheet for the exact part number and specifications to guarantee compatibility with your intended application.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess