EN
  • EN
  • DE

PHUA3030-049B-00-000

Part No PHUA3030-049B-00-000
Manufacturer TDK Corporation
Catalog Speakers
Description SPEAKER 2.2OHM 5W TOP PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Piezo
Type General Purpose
Frequency Range 100 Hz ~ 20 kHz
Impedance 2.2 Ohms
Efficiency - Testing 100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 5 W
Power - Max 10 W
Port Location Top
Shape Square
Termination Flex Contacts
Size / Dimension 1.181" L x 1.181" W (30.00mm x 30.00mm)
Height - Seated (Max) 0.019\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509079-PHUA3030-049B-00-000
Ultra Librarian 3D Model Ultra Librarian PHUA3030-049B-00-000 CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.3959
Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess