EN
  • EN
  • DE

PHUA2010-049B-00-000

Part No PHUA2010-049B-00-000
Manufacturer TDK Corporation
Catalog Speakers
Description SPEAKER 2.2OHM 5W TOP PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Piezo
Type General Purpose
Frequency Range 1 kHz ~ 20 kHz
Impedance 2.2 Ohms
Efficiency - Testing 100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 5 W
Power - Max 10 W
Port Location Top
Shape Rectangular
Termination Flex Contacts
Size / Dimension 0.787" L x 0.394" W (20.00mm x 10.00mm)
Height - Seated (Max) 0.019\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509077-PHUA2010-049B-00-000
Ultra Librarian 3D Model Ultra Librarian PHUA2010-049B-00-000 CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672
CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Lowest to $2.8694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess