EN
  • EN
  • DE

CLS0301-L152

Part No CLS0301-L152
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 1W TOP PORT 86DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 550Hz to 20kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 86dB
Power - Rated 1W
Maximum Power Dissipation 2W
Port Location Top
Shape Round
Termination Wire Leads
Height - Seated (Max) 0.244" (6.20mm)
Win Source Part Number 1029478-CLS0301-L152
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CLS0301-L152 CAD Model

Description

The CLS0301-L152 is a magnetic type audio product manufactured by CUI Inc.

  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Shape: Round
  • Termination: Wire Leads
  • Height: 0.244" (6.20mm)
  • Impedance: 8 Ohm
  • Frequency Range: 550Hz to 20kHz
  • Rated Power: 1W
  • Maximum Power Dissipation: 2W
  • Sound Pressure Level (SPL): 86dB

You May Also Be Interested in

Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER 12OHM TOP PORT 113DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2672 $59.7408
33+ $3.5013 $115.5429
52+ $3.3919 $176.3788
71+ $3.2825 $233.0575
92+ $3.1730 $291.9160
122+ $2.8448 $347.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess