EN
  • EN
  • DE

NLD322522T-150J

Part No NLD322522T-150J
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166369-NLD322522T-150J
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLD322522T-150J CAD Model

Description

The NLD322522T-150J is a multilayer chip inductor manufactured by TDK Corporation. It's designed for use in high-frequency circuits, offering excellent inductance stability and high Q-factor.

Applications:

  • High-frequency circuits
  • Mobile communication devices
  • Wireless LAN
  • Bluetooth modules
  • RF filters

Features:

  • Inductance: 15nH
  • Tolerance: ±5%
  • Case Size: 1210 (3.2mm x 2.5mm)
  • Self-Resonant Frequency (SRF): High SRF
  • Q-Factor: High Q
  • Operating Temperature: -55°C to +125°C
  • RoHS Compliant

Benefits:

  • Excellent inductance stability
  • High Q-factor for low losses
  • Small size for space-constrained applications
  • Suitable for high-frequency circuits
  • RoHS compliant, environmentally friendly

Additional Details:

The NLD322522T-150J is a high-performance multilayer chip inductor designed for high-frequency applications. It offers a nominal inductance of 15nH with a tolerance of ±5%. The inductor features a high Q-factor, which minimizes losses and improves circuit efficiency. Its small 1210 case size makes it suitable for use in compact electronic devices. The inductor is constructed using advanced materials and manufacturing techniques to ensure high reliability and performance over a wide temperature range. The high self-resonant frequency (SRF) allows it to be used in applications requiring stable inductance at high frequencies. It is compliant with RoHS environmental standards.

This inductor is often used for impedance matching, filtering, and tuning in RF circuits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess