EN
  • EN
  • DE

CR4520-50

Part No CR4520-50
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, 0 - 500 Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 4 - 20 mADC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384289-CR4520-50
Package Bulk
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 50VAC
Output 4 ~ 20 mA
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus
Ultra Librarian 3D Model Ultra Librarian CR4520-50 CAD Model

You May Also Be Interested in

CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.75" I.D. CT, 50 - 400 Hz Freq Range, 85 to 240VAC at 50/60 Hz or 110 to 240VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, No Time Delay, 0.1 to 1.0 AAC Adjustable Trip Range,
Need more? Email Us
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Element and 3 Wire, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-250 VAC Input Range, 0 - 5 VDC Output Range
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core Internal CT 0.5" ID, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.5 - 6 Second Adjustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
Mueller Electric Co
PHASE MONITORS MICROPROCESSOR CO
Need more? Email Us
Crouzet USA
CONTROL RELAY VOLTAGE 220VAC / Voltage Sensing AC/DC 110VAC
Need more? Email Us
Littelfuse Inc.
RELAY CUR SENSE 120VAC 0.5-5A / Current Sensing AC 120VAC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess