EN
  • EN
  • DE

NL322522T-820K

Part No NL322522T-820K
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 755371-NL322522T-820K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL322522T-820K CAD Model

Description

The NL322522T-820K is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in a wide variety of electronic circuits to provide inductance for filtering, impedance matching, and other signal processing applications. This inductor features a compact size and high reliability, making it suitable for both consumer and industrial applications.

Applications

  • Power Supplies: Used for filtering and energy storage in DC-DC converters and other power supply circuits.
  • RF Circuits: Employed in impedance matching networks and RF filters.
  • Signal Filtering: Used to filter out unwanted noise and interference in signal lines.
  • Oscillator Circuits: Forms part of the resonant tank circuit in oscillators.
  • EMI Suppression: Reduces electromagnetic interference in electronic devices.
  • DC-DC Converters: Energy storage and filtering in step-up/step-down voltage converters.
  • Wireless Communication Devices: Signal conditioning and filtering in mobile phones, Bluetooth modules, and WLAN devices.

Features

  • Wire-Wound Construction: Provides high inductance and Q-factor.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • High Reliability: Designed for stable performance in demanding environments.
  • High Current Capacity: Can handle significant current levels without saturation.
  • Operating Temperature Range: Wide operating temperature range for diverse applications.
  • Surface Mount Device (SMD): Facilitates easy and efficient assembly on PCBs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Efficient Energy Storage: High inductance allows for efficient energy storage in power supply applications.
  • Improved Signal Integrity: Filters out unwanted noise and interference, improving signal quality.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Stable performance ensures consistent operation.
  • Easy Assembly: SMD design simplifies assembly process.
  • Reduced EMI: Helps to reduce electromagnetic interference.

Additional Details

The NL322522T-820K inductor has an inductance value of 82μH (microhenries) with a specified tolerance. Its self-resonant frequency (SRF) is designed to be high, ensuring minimal impact on circuit performance at higher frequencies. The DC resistance (DCR) is minimized to reduce power losses and improve efficiency. The inductor is typically supplied in tape and reel packaging for automated assembly. This inductor is built to meet stringent quality standards, ensuring reliable and consistent performance in diverse electronic applications. The robust construction and electrical characteristics make it a versatile component for designers seeking to optimize circuit performance and minimize board space.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess