EN
  • EN
  • DE

MZA2010S121CT000

Part No MZA2010S121CT000
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832302-MZA2010S121CT000
Ultra Librarian 3D Model Ultra Librarian MZA2010S121CT000 CAD Model

Description

The MZA2010S121CT000 is a multilayer chip inductor from TDK Corporation, designed for high-frequency applications. This inductor is engineered to provide stable inductance and high Q-factor in a compact form factor. It's commonly used in various electronic circuits to filter, tune, or store energy.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices for antenna tuning and impedance matching.
  • Bluetooth Modules: Integrated into Bluetooth modules for filtering and impedance matching.
  • High-Frequency Filters: Used as a component in high-frequency filters to remove unwanted noise and interference.
  • Oscillators: Employed in oscillator circuits to provide stable oscillation frequencies.

Features:

  • Multilayer Construction: Provides high inductance values in a small package.
  • High Q-Factor: Offers low energy loss and high efficiency in resonant circuits.
  • Tight Tolerance: Ensures consistent inductance values for reliable circuit performance.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small form factor saves space on PCBs, suitable for dense electronic designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, environmentally friendly.

Benefits:

  • Improved Circuit Performance: High Q-factor and tight tolerance ensure stable and efficient circuit operation.
  • Reduced Noise and Interference: Effective filtering helps reduce noise and interference in RF circuits.
  • Enhanced System Performance: Improves overall system performance by optimizing signal quality.
  • Easy Integration: Surface mount design allows for easy and automated assembly, reducing manufacturing costs.
  • Compact Design: Small size enables use in space-constrained applications.

Additional Details:

The MZA2010S121CT000 is designed to meet the demanding requirements of high-frequency circuits. It is manufactured using advanced materials and processes to ensure reliable performance and long-term stability. The inductor’s inductance value and Q-factor are precisely controlled to provide optimal performance in specific applications. The surface mount package simplifies the assembly process and allows for efficient use of PCB space.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess