EN
  • EN
  • DE
  • IT

MPZ1608D101BT000

Part No MPZ1608D101BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755141-MPZ1608D101BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPZ1608D101BT000 CAD Model

Description

The MPZ1608D101BT000 is a multilayer chip inductor manufactured by TDK Corporation, designed to provide inductance in high-frequency circuits. It is part of the MPZ1608 series, known for its compact size and high Q-factor. This particular inductor has an inductance value of 100nH (nanohenries), making it suitable for various applications requiring precise inductance values for impedance matching, filtering, or tuning.

Applications:

  • RF circuits: Used in impedance matching networks, filters, and oscillators in radio frequency applications.
  • Wireless communication devices: Employed in Bluetooth, Wi-Fi, and other wireless modules for signal tuning and filtering.
  • Mobile phones: Integrated into antenna matching circuits and RF front-end modules.
  • GPS devices: Utilized in the RF section to improve signal reception and filtering.
  • High-frequency power amplifiers: Used in resonant circuits for efficient power transfer.

Features:

  • Compact 1608 size: The small form factor (1.6mm x 0.8mm) allows for high-density circuit designs.
  • High Q-factor: Provides low loss and efficient energy storage in resonant circuits.
  • Precise inductance value: Ensures accurate circuit tuning and impedance matching.
  • Excellent solderability: Facilitates easy and reliable mounting on printed circuit boards (PCBs).
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved RF performance: Precise inductance value and high Q-factor contribute to better signal quality and efficiency.
  • Enhanced circuit stability: Provides stable inductance over a wide range of frequencies and temperatures.
  • Reduced power consumption: Low DC resistance minimizes power loss in the circuit.
  • Smaller circuit size: Compact size allows for miniaturization of electronic devices.
  • Simplified circuit design: Easy integration into various RF and high-frequency circuits.

Additional Details:

The MPZ1608D101BT000 typically has a rated current of around 100mA to 300mA, depending on the specific manufacturer's datasheet. It is designed for surface mount technology (SMT) and is compatible with reflow soldering processes. The operating temperature range is usually between -55°C and +125°C. This inductor is constructed using a ceramic core material that provides high stability and low loss. The terminals are typically tin-plated over nickel for enhanced solderability and corrosion resistance. Careful placement and soldering techniques are recommended to ensure optimal performance and reliability.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess