EN
  • EN
  • DE

MMZ1608Q221BT000

Part No MMZ1608Q221BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755057-MMZ1608Q221BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608Q221BT000 CAD Model

Description

The MMZ1608Q221BT000 is a multi-layered chip ferrite bead manufactured by TDK Corporation, designed to effectively suppress noise in electronic circuits. It is part of the MMZ1608 series, recognized for its compact size and ability to reduce high-frequency noise. This particular ferrite bead offers an impedance of 220 Ohms at 100 MHz, making it suitable for a variety of applications where noise filtering is critical.

Applications:

  • Noise suppression in power lines: Effectively filters noise in power supply lines of various electronic devices.
  • Signal line noise reduction: Reduces noise in signal lines to improve signal integrity.
  • EMI suppression in electronic equipment: Helps to minimize electromagnetic interference in electronic devices.
  • Noise filtering in automotive electronics: Used in automotive applications to filter out unwanted noise and ensure reliable operation.
  • Noise suppression in industrial equipment: Employed in industrial settings to filter noise and maintain stable performance.

Features:

  • Compact size (1608): Suitable for space-constrained applications due to its small footprint.
  • High impedance at 100 MHz: Provides effective noise suppression at the targeted frequency.
  • Low DC resistance: Minimizes power loss across the component.
  • Excellent solderability: Allows for reliable and efficient mounting on PCBs.
  • Multilayer structure: Enhances noise suppression capabilities.

Benefits:

  • Improved signal quality: Noise reduction leads to cleaner and more reliable signals.
  • Enhanced device performance: Stable operation of electronic components due to reduced noise interference.
  • Compliance with EMI regulations: Helps electronic devices meet electromagnetic interference standards.
  • Increased system reliability: Protection of sensitive circuits from noise-related issues.
  • Simplified circuit design: Reduces the complexity of noise filtering implementations.

Additional Details:

The MMZ1608Q221BT000 is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. It typically has a rated current of around 1A and a low DC resistance, minimizing power dissipation. The operating temperature range is usually between -55°C and +125°C. This ferrite bead is made using a high-quality ferrite material for optimal noise suppression and low core loss at high frequencies. The terminals are typically tin-plated over nickel for improved solderability and corrosion resistance. Proper placement and soldering techniques are crucial to ensure the effectiveness of noise suppression in the application.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess