EN
  • EN
  • DE

MMZ1608F750BT000

Part No MMZ1608F750BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755056-MMZ1608F750BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608F750BT000 CAD Model

Description

The MMZ1608F750BT000 is a compact ferrite bead from TDK Corporation, specifically designed for noise suppression in various electronic applications. As part of the MMZ1608 series, it is known for its small size and effectiveness in reducing high-frequency noise. This particular ferrite bead presents an impedance of 75 Ohms at 100 MHz, making it suitable for filtering noise in a wide range of electronic devices.

Applications:

  • Wearable devices: Employed to filter noise in power lines and signal lines within smartwatches, fitness trackers, and other wearable electronics.
  • Portable music players: Used to suppress noise in audio circuits, resulting in clearer sound reproduction.
  • Handheld gaming devices: Integrated to reduce noise in audio and video signals, enhancing the gaming experience.
  • Navigation systems: Utilized to minimize noise that can affect the accuracy and reliability of GPS data.
  • Medical devices: Applied in various medical electronic devices to ensure accurate and reliable performance by filtering out unwanted noise.

Features:

  • Small 1608 form factor: Allows for easy integration into space-constrained devices.
  • High impedance at 100 MHz: Provides effective noise suppression in the high-frequency range.
  • Low DC resistance: Minimizes power loss and voltage drop, ensuring efficient operation.
  • Excellent solderability: Simplifies the assembly process and ensures reliable connections.
  • RoHS compliant: Meets environmental standards for the use of hazardous substances.

Benefits:

  • Improved audio and video quality: Reduces noise and interference, leading to clearer signals and a better user experience.
  • Enhanced system reliability: Prevents noise from affecting the performance of sensitive electronic components.
  • Reduced EMI emissions: Helps devices meet regulatory requirements for electromagnetic interference.
  • Increased device lifespan: Protects circuits from damage caused by noise and voltage spikes.
  • Simplified circuit design: Reduces the need for complex and costly noise filtering solutions.

Additional Details:

The MMZ1608F750BT000 typically features a rated current of approximately 2A and a very low DC resistance. It is designed for surface mount technology (SMT) and compatible with standard reflow soldering profiles. Its operating temperature range generally falls between -55°C and +125°C. Constructed from a high-performance ferrite material, the bead ensures high impedance and low core loss at the specified frequency. The terminals are typically tin-plated over nickel, offering excellent solderability and resistance to corrosion. Careful attention to component placement and soldering techniques is essential for achieving optimal noise suppression performance.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess