EN
  • EN
  • DE

MMZ1608F470BT000

Part No MMZ1608F470BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755055-MMZ1608F470BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608F470BT000 CAD Model

Description

The MMZ1608F470BT000 is a ferrite bead manufactured by TDK Corporation, designed for effective noise suppression in electronic circuits. It belongs to the MMZ1608 series, which is characterized by its small size and capability to reduce high-frequency noise. This specific bead provides an impedance of 47 Ohms at 100 MHz, making it suitable for diverse applications where noise filtering is essential for optimal performance.

Applications:

  • Smartphones: Filters noise in power and signal lines to ensure clear communication and prevent signal degradation.
  • Tablets: Reduces noise in sensitive circuits, contributing to stable and reliable performance.
  • Laptop computers: Suppresses high-frequency noise to prevent interference with data transmission and overall system functionality.
  • GPS devices: Minimizes noise that can affect the accuracy and reliability of location data.
  • Game consoles: Integrated to reduce noise in audio and video signals, enhancing the gaming experience.

Features:

  • Compact 1608 size: Its small footprint (1.6mm x 0.8mm) allows for use in densely populated circuit boards.
  • High impedance at 100MHz: Provides substantial noise attenuation in the targeted frequency range.
  • Low DC resistance: Minimizes power loss and voltage drop across the component.
  • Excellent solderability: Facilitates easy and reliable mounting on the PCB.
  • RoHS Compliance: Meets environmental regulations for restricting hazardous substances.

Benefits:

  • Improved signal integrity: Reduction of noise and unwanted signals leads to cleaner and more reliable signal transmission.
  • Enhanced system performance: Prevents noise from interfering with the operation of sensitive electronic components.
  • Reduced EMI: Helps to meet electromagnetic interference emission standards.
  • Increased reliability: Protects sensitive circuits from noise-induced damage and malfunction.
  • Simplified circuit design: Reduces the complexity of noise filtering implementations.

Additional Details:

The MMZ1608F470BT000 typically has a rated current of around 2A and a low DC resistance, minimizing power dissipation. It is designed for surface mount technology (SMT) and compatible with reflow soldering processes. The operating temperature range is usually between -55°C and +125°C. This ferrite bead is manufactured using a high-quality ferrite material that delivers both high impedance and low core loss at high frequencies. The terminals are generally tin-plated over nickel for enhanced solderability and corrosion resistance. Careful placement and soldering techniques are recommended for optimal performance.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess