EN
  • EN
  • DE
  • IT

MMZ1608F030BT000

Part No MMZ1608F030BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755054-MMZ1608F030BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608F030BT000 CAD Model

Description

The MMZ1608F030BT000 is a ferrite bead from TDK Corporation, designed for noise suppression in electronic circuits. It is part of the MMZ1608 series, known for its compact size and effectiveness in reducing unwanted high-frequency noise. This particular ferrite bead offers a nominal impedance of 30 Ohms at 100 MHz, making it suitable for a variety of applications where noise filtering is crucial.

Applications:

  • Mobile phones: Used to filter noise in power lines and signal lines, ensuring clear communication and preventing interference.
  • Wireless communication devices: Employed to suppress noise that can degrade signal quality in devices like Bluetooth modules and Wi-Fi routers.
  • Digital cameras: Utilized to minimize noise in image sensors and other sensitive circuits, resulting in clearer and more accurate images.
  • Audio equipment: Integrated to reduce noise in audio signals, improving the listening experience.
  • Automotive electronics: Applied in various electronic control units (ECUs) to filter noise and ensure reliable operation in the harsh automotive environment.

Features:

  • Compact size: The 1608 form factor (1.6mm x 0.8mm) allows for use in space-constrained applications.
  • High impedance: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss and voltage drop in the circuit.
  • Excellent solderability: Ensures reliable connection to the circuit board.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved signal quality: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced device performance: Prevents noise from affecting the operation of sensitive components.
  • Reduced electromagnetic interference (EMI): Helps to meet regulatory requirements for EMI emissions.
  • Increased device reliability: Protects components from damage caused by noise and voltage spikes.
  • Simplified circuit design: Eliminates the need for complex filtering circuits.

Additional Details:

The MMZ1608F030BT000 has a rated current of approximately 2A and a DC resistance of around 0.1 Ohms. It is designed for surface mount technology (SMT) and is suitable for reflow soldering. The operating temperature range is typically -55°C to +125°C. This ferrite bead is constructed using a ferrite core material that provides high permeability and low core loss. The termination is typically made of tin plating over nickel, ensuring good solderability and corrosion resistance. Proper placement and soldering techniques are crucial for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess