EN
  • EN
  • DE

MMZ1608B102CT000

Part No MMZ1608B102CT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755052-MMZ1608B102CT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608B102CT000 CAD Model

Description

The MMZ1608B102CT000 is a multilayer chip ferrite bead manufactured by TDK Corporation. These ferrite beads are designed to suppress high-frequency noise in electronic circuits. They are commonly used in power lines and signal lines to reduce electromagnetic interference (EMI) and ensure compliance with regulatory standards.

Applications

  • Mobile Phones: Used to suppress noise on power lines and signal lines.
  • Computers and Peripherals: Employed in USB ports, display interfaces, and other I/O connections to reduce EMI.
  • Digital Cameras and Camcorders: Integrated to filter noise in power and signal circuits.
  • Audio and Video Equipment: Used to improve signal quality and reduce noise in audio and video signals.
  • Automotive Electronics: Employed in various automotive systems to suppress noise and ensure reliable operation.

Features

  • Multilayer Ferrite Construction: Provides high impedance over a wide frequency range.
  • Small Size: Compact 1608 footprint for high-density mounting.
  • High Impedance: Effectively suppresses high-frequency noise.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced EMI: Suppresses unwanted noise and interference in electronic circuits.
  • Improved Signal Integrity: Filters noise to ensure clear and reliable signal transmission.
  • Enhanced Device Performance: Optimizes circuit performance by reducing noise-related issues.
  • Compact Design: Allows for use in space-constrained applications.
  • Regulatory Compliance: Helps electronic devices meet EMI/EMC standards.

Additional Details

The MMZ1608B102CT000 features a specific impedance characteristic crucial for its noise suppression function. This component is designed for automated assembly, reducing manufacturing costs. It can withstand reflow soldering processes, ensuring reliable connections. TDK emphasizes component reliability through rigorous testing. The ferrite material used in this component is selected to provide optimal noise suppression performance. The design ensures excellent mechanical strength even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This ferrite bead contributes to overall circuit stability and efficiency. It is commonly used in power lines to filter out high-frequency noise. The low DC resistance helps to minimize power loss in the circuit. The MMZ1608B102CT000 is also suitable for use in data lines and signal lines. The stable impedance helps to maintain signal integrity over time. Rigorous testing ensures that it meets TDK's quality standards. It is designed to withstand the high temperatures encountered in reflow soldering. The use of environmentally friendly materials makes it a sustainable choice. The product is specifically designed for automated pick-and-place assembly. The nominal impedance of this ferrite bead is 1000 ohms at 100 MHz.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess