EN
  • EN
  • DE

MLG0603PR12JTZ10

Part No MLG0603PR12JTZ10
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1801
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754955-MLG0603PR12JTZ10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603PR12JTZ10 CAD Model

Description

The MLG0603PR12JTZ10 is a high-frequency multilayer chip inductor manufactured by TDK Corporation. It's designed for use in a wide range of electronic circuits, particularly those operating at high frequencies, where precise inductance values and high performance are critical. The '0603' in the part number indicates its physical dimensions (0.6mm x 0.3mm), making it suitable for high-density surface mount assembly on circuit boards.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers, receivers, and transceivers.
  • Mobile Communication Devices: Found in smartphones, tablets, and other portable devices for signal conditioning and noise filtering.
  • Wireless LAN Devices: Employed in Wi-Fi modules and Bluetooth devices for impedance matching and signal tuning.
  • High-Frequency Circuits: Suitable for use in circuits operating at high frequencies, such as those found in test and measurement equipment, and satellite communication systems.
  • General Electronic Circuits: Used for filtering and impedance matching in various general-purpose electronic circuits.

Features

  • Small Size: The 0603 package allows for high-density mounting on circuit boards, conserving valuable space.
  • High Q-Factor: Provides excellent performance in high-frequency applications by minimizing signal loss.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable operation at high frequencies by preventing unwanted resonance.
  • Multilayer Structure: Offers high reliability and consistent performance over a wide range of operating conditions.
  • Tight Tolerances: Available in precise inductance tolerances to meet specific circuit requirements.

Benefits

  • Space Saving: The compact size allows for efficient use of board space, enabling smaller and more compact devices.
  • Improved Circuit Performance: The high Q-factor and SRF contribute to better signal quality and reduced signal loss.
  • Reliable Operation: The multilayer structure ensures stable performance over a wide range of operating conditions and environmental factors.
  • Easy Integration: Compatible with standard Surface Mount Technology (SMT) assembly processes, simplifying manufacturing.
  • Cost-Effective: Provides a balance of performance and cost for a wide range of applications.

Specifications

The MLG0603PR12JTZ10 features an inductance of 0.12 μH or 120nH. The 'J' in the part number usually indicates the inductance tolerance, generally around ±5%. It has a high self-resonant frequency (SRF), typically in the GHz range, and is designed to operate over a wide temperature range (e.g., -55°C to +125°C). This component is RoHS compliant, making it suitable for environmentally conscious applications. Furthermore, it is suitable for automated reflow soldering processes, simplifying mass production and assembly.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257,001 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess