EN
  • EN
  • DE

MLF3216A3R3KT000

Part No MLF3216A3R3KT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079101-MLF3216A3R3KT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF3216A3R3KT000 CAD Model

Description

The MLF3216A3R3KT000 is a multilayer chip inductor from TDK Corporation. It's designed for high-frequency applications and offers efficient filtering and impedance matching capabilities. Its compact form factor makes it well-suited for small, portable electronic devices.

Applications

  • Mobile Communication Devices: Commonly used in RF filters and impedance matching networks within mobile phones.
  • Wireless LAN (WLAN) Systems: Employed in signal processing circuits to improve signal quality in WLAN devices.
  • Bluetooth Modules: Used in matching circuits to optimize signal transmission efficiency in Bluetooth applications.
  • High-Frequency Circuits: Utilized for tuning and filtering in various RF applications.
  • Consumer Electronics: Found in products such as smartphones, tablets, and wearable devices.

Features

  • Multilayer Construction: Provides high reliability and consistent performance.
  • Compact Size (3216): Suitable for space-saving designs in compact electronic devices.
  • High Q-Factor: Ensures efficient energy storage and minimizes energy losses.
  • Excellent Solderability: Guarantees reliable connection to circuit boards.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference in RF circuits.
  • Enhanced Impedance Matching: Optimizes signal transfer between different circuit components.
  • Reduced Power Consumption: Minimizes energy loss due to its high Q-factor and low resistance.
  • Smaller Device Size: Enables the creation of more compact and portable electronic devices.
  • Increased Reliability: Ensures stable and consistent performance over a long operational life.

Specifications

The MLF3216A3R3KT000 inductor is 3.2 x 1.6 x 1.1 mm in size. It has an inductance value of 3.3nH and is designed for applications requiring precise inductance control and high-frequency performance. Specific details regarding rated current and self-resonant frequency (SRF) can be found in the manufacturer's datasheet. The operating temperature range is typically from -55°C to +125°C.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess