EN
  • EN
  • DE

LDT565630T-002

Part No LDT565630T-002
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 14.5UH 1.10A PHOTO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr TDK Corporation
Package Bulk
Product Status Obsolete
Inductance 14.5 µH
Mounting Type Surface Mount
Size / Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118" (3.00mm)
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 178348-LDT565630T-002
Ultra Librarian 3D Model Ultra Librarian LDT565630T-002 CAD Model

Description

The TDK Corporation 178348-LDT565630T-002 is a specialty transformer from TDK Corporation.

  • This transformer is designed to provide efficient and reliable power conversion in various electronic applications.
  • It has a compact size of 0.228" L x 0.228" W (5.80mm x 5.80mm) and is surface mountable.
  • The 178348-LDT565630T-002 has an inductance of 14.5 μH and a maximum seated height of 0.118" (3.00mm).
  • It is suitable for use with related products and comes in bulk packaging.
  • This transformer is obsolete and may not be readily available in the market.
  • It is important to consider alternative options for your application.

You May Also Be Interested in

TDK Corporation
TRANSFORMER 14.5UH 1.10A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:2.2 T/H ADM2485 ANLG DEV /
Lowest to $2.7799
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess