The EL0405RA470J3PF is a ceramic capacitor manufactured by TDK Corporation. While specific details about this particular part number are scarce, ceramic capacitors, in general, are widely used electronic components known for their stability, reliability, and compact size. They store electrical energy in an electric field, making them essential for various circuit functions.
Applications
- Decoupling capacitors in power supplies.
- Bypass capacitors in digital circuits.
- Filtering in analog circuits.
- Timing circuits in oscillators and timers.
- Energy storage in various electronic devices.
Features
- High capacitance stability.
- Low equivalent series resistance (ESR).
- Compact size.
- High reliability.
- Wide operating temperature range.
Benefits
- Improved circuit stability and performance.
- Reduced noise and interference in electronic circuits.
- Effective energy storage for various applications.
- Long service life and minimal degradation over time.
- Suitable for high-frequency applications.
Additional Details
Ceramic capacitors like the EL0405RA470J3PF typically consist of multiple layers of ceramic dielectric material interleaved with metal electrodes. The capacitance value is determined by the dielectric material, the thickness of the layers, and the area of the electrodes. TDK Corporation is a reputable manufacturer known for producing high-quality ceramic capacitors for a wide range of applications. The specific characteristics of the EL0405RA470J3PF, such as voltage rating and temperature coefficient, would be detailed in the product datasheet, which is not readily available. However, it is likely designed for general-purpose applications requiring a stable and reliable capacitance value.
Without the full datasheet, precise specifications cannot be provided, but based on similar TDK ceramic capacitors, the voltage rating is likely between 25V and 50V, and the operating temperature range is likely between -55°C and +125°C. The capacitance value is 47pF, as indicated in the part number. Ceramic capacitors play a vital role in modern electronics, providing stable and reliable performance in a variety of applications.