EN
  • EN
  • DE

ACS758LCB-050U-PFF-T

Part No ACS758LCB-050U-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Packaging Tube
For Measuring DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 60mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±2%
Operating Supply Voltage 3 V ~ 5.5 V
Response Time 4μs
Maximum Supply Current 13.5mA
Operating Temperature Range -40°C ~ 150°C
Polarization Unidirectional
Mounting Style Through Hole
Package 5-CB Formed Leads, PFF
Win Source Part Number 1135522-ACS758LCB-050U-PFF-T
Manufacturer Homepage www.allegromicro.com
Family Name ACS758LCB
Introduction Date March 26, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive
Quantity per package 34
Ultra Librarian 3D Model Ultra Librarian ACS758LCB-050U-PFF-T CAD Model

Description

The ACS758LCB-050U-PFF-T is a 50A unidirectional current sensor manufactured by Allegro MicroSystems, LLC.

  • Sensitivity: 60mV/A
  • Sensor Type: Hall-effect, open-loop
  • Output Type: Ratiometric voltage output
  • Operating Supply Voltage Range: 3V to 5.5V
  • Linearity: ±1%
  • Accuracy: ±2%
  • Response Time: 4μs
  • Frequency Range: DC to 120kHz
  • Package: 5-CB formed lead PFF
  • Mounting Style: Through-hole
  • Applications: Sensing and instrumentation, motor drive and control, power management, and automotive applications

You May Also Be Interested in

Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $3.9383
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1312 $57.0496
18+ $5.8512 $105.3216
27+ $5.6684 $153.0468
37+ $5.4855 $202.9635
48+ $5.3027 $254.5296
64+ $4.7541 $304.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,896 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess