EN
  • EN
  • DE

DPX205950DT-9062A1SJ

Part No DPX205950DT-9062A1SJ
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 714075-DPX205950DT-9062A1SJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX205950DT-9062A1SJ CAD Model

Description

The TDK DPX205950DT-9062A1SJ is a high-performance RF filter designed for a multitude of wireless communication applications. This filter is known for its compact size and excellent performance characteristics, allowing for efficient signal processing in demanding environments. It utilizes advanced TDK materials and manufacturing techniques to ensure reliability and precision.

Applications

      
  • Mobile Phones: Filtering unwanted signals in mobile phone RF front-end modules to improve call quality and data transmission speeds.
  •   
  • Wireless LAN (WLAN) Devices: Removing interference in WLAN routers, access points, and client devices to enhance network performance.
  •   
  • Bluetooth Devices: Ensuring clean Bluetooth signal transmission and reception by eliminating spurious signals.
  •   
  • GPS Receivers: Filtering out-of-band noise to enhance GPS signal acquisition and accuracy.
  •   
  • IoT (Internet of Things) Devices: Providing signal filtering for IoT devices communicating over various wireless protocols.

Features

      
  • Compact Size: Small form factor for integration into space-constrained devices.
  •   
  • High Attenuation: Effective suppression of unwanted signals outside the desired frequency band.
  •   
  • Low Insertion Loss: Minimal signal loss within the passband for optimal signal strength.
  •   
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering.
  •   
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures.
  •   
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

      
  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering out unwanted interference.
  •   
  • Increased Network Performance: Boosts data rates and reduces errors in wireless communication systems.
  •   
  • Extended Battery Life: Reduces power consumption by minimizing interference and improving signal efficiency.
  •   
  • Reduced Design Complexity: Simplifies circuit design with integrated filtering functionality.
  •   
  • Reliable Performance: Ensures consistent and stable performance over a long lifespan.

Additional Details

The DPX205950DT-9062A1SJ filter is typically specified by its center frequency, bandwidth, insertion loss, and attenuation characteristics. Its performance is influenced by the surrounding components and PCB layout. Proper impedance matching is crucial for optimal performance. Consult the product datasheet for detailed electrical specifications, mechanical dimensions, and soldering guidelines. The filter’s compact size makes it suitable for high-density PCB designs.

You May Also Be Interested in

Micrel
Lowest to $9.8522
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess