EN
  • EN
  • DE

DPX202690DT-4072G1SJ

Part No DPX202690DT-4072G1SJ
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821876-DPX202690DT-4072G1SJ
Ultra Librarian 3D Model Ultra Librarian DPX202690DT-4072G1SJ CAD Model

Description

The DPX202690DT-4072G1SJ is a multilayer chip balun from TDK Corporation, designed for impedance matching and balanced-to-unbalanced signal conversion in various RF applications. This component is used to connect single-ended and differential circuits, ensuring optimal signal transfer and performance.

Applications:

  • Bluetooth modules
  • Wi-Fi modules
  • Zigbee modules
  • Wireless LAN devices
  • Mobile communication devices
  • GPS receivers

Features:

  • Compact size: Allows for easy integration into small electronic devices.
  • Surface mount device (SMD): Facilitates automated assembly and high-volume manufacturing.
  • Excellent impedance matching: Ensures optimal signal transfer between balanced and unbalanced circuits.
  • Low insertion loss: Minimizes signal degradation during conversion.
  • High common mode rejection ratio: Reduces unwanted noise and interference.
  • Stable performance over temperature: Maintains consistent performance across a wide temperature range.

Benefits:

  • Improved signal integrity: Provides clean and efficient signal conversion.
  • Reduced component count: Integrates balun functionality into a single chip.
  • Simplified circuit design: Eases the process of connecting balanced and unbalanced circuits.
  • Enhanced system performance: Optimizes signal transfer and minimizes noise.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details:

The DPX202690DT-4072G1SJ operates within a specific frequency range suitable for wireless communication standards such as Bluetooth and Wi-Fi. The component uses advanced multilayer ceramic technology to achieve its compact size and high performance. Its surface mount package allows for easy and efficient assembly.

The balun is designed to meet industry standards for reliability and environmental protection. Its impedance matching characteristics are tailored to ensure optimal signal transfer between the RF transceiver and the antenna. For detailed specifications, including impedance ratio, insertion loss, and common mode rejection ratio, refer to the TDK product datasheet.

The balun's robust design ensures stable performance even under challenging environmental conditions. Its use in wireless modules helps to minimize interference and improve overall system reliability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess