The AAT3527ICX-2.63-200-T1 is a high-efficiency, constant current LED driver from Advanced Analog Technology, Inc. It's designed to drive LEDs with a regulated current, ensuring consistent brightness and extending their lifespan. The device is particularly well-suited for applications requiring precise control of LED current, such as backlighting in LCD displays or general illumination.
Applications:
- Backlighting for LCD displays in mobile phones, PDAs, and other portable devices
- General lighting applications requiring constant current LED drive
- LED flashlights and other portable lighting solutions
- Decorative lighting and signage
- Automotive lighting applications
Features:
- High efficiency operation
- Constant current LED drive
- Fixed 2.63V output voltage
- 200mA maximum output current
- Integrated Schottky diode
- Short-circuit protection
- Over-temperature protection
- Small 10-pin TDFN package
Benefits:
- Extends battery life in portable devices due to high efficiency
- Ensures consistent LED brightness and prolongs LED lifespan
- Provides a stable and regulated voltage for reliable operation
- Can drive a single high-brightness LED or multiple LEDs in series
- Reduces external component count
- Protects the device and LEDs from damage due to short circuits
- Ensures reliable operation even in high-temperature environments
- Saves space on the PCB due to its small footprint
Additional Details:
The AAT3527ICX-2.63-200-T1 uses a highly efficient switching regulator to maintain a constant current through the LED(s). The integrated Schottky diode improves efficiency and reduces external component count. The device also includes short-circuit and over-temperature protection to ensure reliable operation in harsh environments. The 10-pin TDFN package provides excellent thermal performance and is suitable for automated assembly processes. The 'T1' suffix indicates tape and reel packaging for automated pick-and-place assembly.
This LED driver is a robust and efficient solution for driving LEDs in a wide variety of applications where precise current control and high efficiency are critical.