EN
  • EN
  • DE

ADG714BRUZ-REEL

Part No ADG714BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPST 24-Pin TSSOP T/R / CMOS, Low Voltage Serially Controlled, Octal SPST Switches | IC SWITCH OCTAL SPST 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 20ns, 8ns
-3db Bandwidth 155MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 11pF, 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number ADG714
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140416-ADG714BRUZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG714
Introduction Date May 06, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG714BRUZ-REEL CAD Model

Description

Product Overview: ADG714BRUZ-REEL

The ADG714BRUZ-REEL is a high-performance, octal SPST (Single Pole Single Throw) switch from Analog Devices Inc., designed to deliver precision and reliability for a range of industrial and commercial applications. This component is part of the REEL packaging series, which ensures ease of integration into automated assembly processes, making it an ideal choice for volume production.

Key Features

  • Low On-Resistance: The ADG714BRUZ-REEL boasts a low on-resistance (
  • Wide Supply Voltage Range: With an operating range of ±2.7 V to ±5.5 V, this switch can be used in various applications that require dual supplies or a single 5 V supply, providing flexibility in system design.
  • High Current Handling: The device can handle continuous current up to 200 mA per channel, accommodating a variety of signal types without compromising performance.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • ESD Protection: The switch is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Logic-Level Compatibility: The ADG714BRUZ-REEL is compatible with TTL and CMOS logic levels, ensuring easy integration with a wide range of control interfaces.

Applications

The versatility of the ADG714BRUZ-REEL makes it suitable for a diverse array of applications, including:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Relay replacements
  • Automotive infotainment systems

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package), the ADG714BRUZ-REEL is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Analog Devices Inc. ensures high standards of quality and reliability, making this product a trusted choice for engineers and designers looking for a switch that can perform consistently under varying conditions.

In summary, the ADG714BRUZ-REEL from Analog Devices Inc. is a high-quality, versatile switch solution that delivers performance, durability, and ease of use for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess