EN
  • EN
  • DE

DEA20448BT-3019B2

Part No DEA20448BT-3019B2
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821705-DEA20448BT-3019B2
Ultra Librarian 3D Model Ultra Librarian DEA20448BT-3019B2 CAD Model

Description

The DEA20448BT-3019B2 is a common mode choke from TDK, designed to suppress common mode noise in various electronic circuits. These chokes are crucial components in ensuring electromagnetic compatibility (EMC) and reducing interference in signal and power lines.

Applications

  • USB lines: Commonly used in USB data lines to suppress common-mode noise and ensure signal integrity.
  • Differential signal lines: Applied in differential signaling applications like HDMI, DisplayPort, and Ethernet to filter out noise.
  • Power lines: Utilized in DC power lines to reduce noise and interference.
  • Audio lines: Used in audio equipment to filter out unwanted noise and improve audio quality.
  • Automotive applications: Employed in automotive electronics to suppress noise and interference in various systems.

Features

  • High Common Mode Impedance: Provides significant impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Maintains low impedance for differential signals, ensuring minimal signal distortion.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Reliability: Designed for robust performance and long-term reliability.
  • Wide Operating Temperature Range: Suitable for use in a wide range of environmental conditions.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference (EMI) and improves electromagnetic compatibility (EMC) of electronic devices.
  • Enhanced Signal Integrity: Ensures the integrity of signals by suppressing noise and interference.
  • Reduced Noise: Minimizes noise in power lines and audio lines, improving performance.
  • Increased Reliability: Enhances the reliability of electronic systems by protecting against noise and interference.
  • Compliance with Standards: Helps electronic devices meet regulatory standards for EMC.

Additional Details

The DEA20448BT-3019B2 features a specific impedance value at a given frequency. The compact size and surface mount design facilitate easy integration into printed circuit boards (PCBs). This component is compliant with RoHS standards, ensuring it is free from hazardous substances. The choke is designed to handle specific current and voltage levels, making it suitable for a variety of applications. TDK's DEA series common mode chokes are known for their high performance and reliability, making them a preferred choice for noise suppression in various electronic devices.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess