EN
  • EN
  • DE

NFM18PC104R1C3

Part No NFM18PC104R1C3
Manufacturer Murata Electronics North America
Catalog Feed Through Capacitors
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1231124-NFM18PC104R1C3
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NFM18PC104R1C3 CAD Model

Description

The NFM18PC104R1C3 is a Murata Electronics North America common mode choke designed to suppress common mode noise in various electronic devices. It is a small, surface-mount component crucial for ensuring electromagnetic compatibility (EMC) and improving signal integrity in high-speed data transmission lines. Its compact size and effectiveness in reducing unwanted noise make it suitable for a wide range of applications.

Applications:

  • USB lines in personal computers and peripherals.
  • HDMI cables and interfaces in multimedia devices.
  • Differential signal lines in automotive electronics.
  • LVDS (Low Voltage Differential Signaling) circuits in display panels.
  • Noise suppression in audio equipment.

Features:

  • Compact 1812 (4532 metric) package size. Suitable for high-density PCB layouts.
  • High common mode impedance. Provides effective suppression of common mode noise.
  • Low differential mode impedance. Minimizes signal distortion in differential signal lines.
  • Surface mount design (SMD). Facilitates automated assembly processes.
  • Wide operating temperature range. Ensures reliable performance in various environmental conditions.
  • RoHS compliant. Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved signal integrity. Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMC performance. Helps to meet electromagnetic compatibility standards and regulations.
  • Reduced radiated emissions. Minimizes unwanted emissions from electronic devices.
  • Increased system reliability. Protects sensitive electronic components from noise-related failures.
  • Simplified PCB design. Easy to integrate into existing circuit designs.

The NFM18PC104R1C3 is particularly effective in suppressing noise generated by high-speed data lines, such as those found in USB and HDMI interfaces. It operates by presenting a high impedance to common mode currents while allowing differential mode signals to pass through with minimal attenuation. The choke's performance is characterized by its common mode impedance, differential mode impedance, and rated current. It is typically placed close to the source of the noise or the sensitive electronic components to maximize its effectiveness. Selecting the appropriate common mode choke is crucial for ensuring optimal EMC performance and signal integrity in electronic devices. The NFM18PC104R1C3 offers a reliable and cost-effective solution for noise suppression in a variety of applications.

You May Also Be Interested in

Murata Electronics North America
SMD/BLOCK Type EMI Suppression Filters
Lowest to $0.2287
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0531
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.1686

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0603 $57.8880
2,335+ $0.0496 $115.8160
3,615+ $0.0480 $173.5200
4,980+ $0.0464 $231.0720
6,430+ $0.0450 $289.3500
8,625+ $0.0402 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess