EN
  • EN
  • DE

DEA160960LT-5059A1

Part No DEA160960LT-5059A1
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER LOW PASS 829MHZ 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 11 Weeks
Features 829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad
Manufacturer TDK Corporation
Series DEA
Package Reel - TR
Mounting Surface Mount
Package 0603 (1608 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 445-181435-6, 445-181435-1, 445-181435-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868324-DEA160960LT-5059A1
Ultra Librarian 3D Model Ultra Librarian DEA160960LT-5059A1 CAD Model

Description

The DEA160960LT-5059A1 is an electronic component manufactured by TDK Corporation.

  • Series: DEA
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Filter Type: Low pass RF filter
  • Center Frequency: 829MHz
  • Bandwidth: 262MHz
  • Loss: 0.35dB
  • Package: 0603 (1608 Metric), 4 PC Pad
  • Mounting: Surface mountable
  • Package Type: Reel-TR
  • Estimated Production Lead Time: 11 weeks
  • Category: Filters
  • Alternative Part Numbers: 445-181435-6, 445-181435-1, 445-181435-2

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Johanson Technology Inc.
FILTR BAND PASS WDE BND 2.6GHZ
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0610 $50.0200
2,000+ $0.0501 $100.2000
3,095+ $0.0485 $150.1075
4,260+ $0.0470 $200.2200
5,510+ $0.0454 $250.1540
7,375+ $0.0407 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess