EN
  • EN
  • DE

DRP-480-48

Part No DRP-480-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 48V 480W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DRP-480 (480W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 180 ~ 264 VAC
DC Voltage - Input (Min) 250V
DC Voltage - Input (Max) 370V
Voltage - Output 1 48V
Current - Output (Max) 10A
Power (Watts) 480W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC
Size / Dimension 3.94" L x 8.94" W x 4.93" H (100.0mm x 227.0mm x 125.2mm)
Approval Agency CB, CE, cURus, cULus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 846765-DRP-480-48
Ultra Librarian 3D Model Ultra Librarian DRP-480-48 CAD Model

Description

The DRP-480-48 is a high-power industrial DIN rail power supply from Mean Well Enterprises Co., Ltd.

  • Series: DRP-480
  • Features: Adjustable Output, Power Factor Correction (PFC)
  • Power Output: 480W
  • Applications: Industrial and ITE (Commercial)
  • Package Size: 3.94" L x 8.94" W x 4.93" H (100.0mm x 227.0mm x 125.2mm)
  • Output Voltage: 48V
  • Maximum Output Current: 10A
  • Efficiency: 89%
  • Voltage Isolation: 3 kV
  • Operating Temperature: -20°C to 70°C (with derating)
  • Approvals: CB, CE, cURus, cULus, and TUV
  • Status: Obsolete

You May Also Be Interested in

Ideal Power Ltd.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 40W
Need more? Email Us
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
Weidmuller
AC/DC DIN RAIL SUPPLY 24V 72W
Need more? Email Us
Siemens
AC/DC DIN RAIL SUPPLY 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess