EN
  • EN
  • DE

3600BP14M0600T

Part No 3600BP14M0600T
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description FILTER BANDPASS 3.6GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency 3.5GHz Center
Bandwidth 400MHz
Filter Type Band Pass
Insertion Loss 2dB
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.026" (0.65mm)
Win Source Part Number 006117-3600BP14M0600T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 3600BP14M0600T CAD Model

Description

Product Overview

The 3600BP14M0600T boasts a cutting-edge design tailored to provide unmatched performance in electronic projects. Its high-precision engineering makes it an essential component for any tech enthusiast or professional developer.

Features and Benefits

  • Wide Frequency Range: Supports diverse applications.
  • Sturdy Design: Ensures reliable operations.
  • Cost-Effective: Offers great value without compromising quality.

Applications

  • Wireless Communication
  • Frequency Modulation Systems
  • Signal Processing
  • Automated Control Systems

Whether you are building sophisticated communication devices or advanced control systems, the 3600BP14M0600T is engineered to meet your needs while delivering superior performance.

You May Also Be Interested in

Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
FILTR BAND PASS WDE BND 2.6GHZ
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3696 $59.1360
385+ $0.3033 $116.7705
590+ $0.2938 $173.3420
815+ $0.2844 $231.7860
1,055+ $0.2749 $290.0195
1,410+ $0.2465 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess