EN
  • EN
  • DE

CKD31C101H153MT000N

Part No CKD31C101H153MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991408-CKD31C101H153MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKD31C101H153MT000N CAD Model

Description

The CKD31C101H153MT000N is a ceramic capacitor manufactured by TDK Corporation. It falls under the category of multilayer ceramic capacitors (MLCCs), known for their compact size and excellent performance in various electronic circuits. These capacitors are widely used for decoupling, bypass, filtering, and smoothing applications.

Applications

  • Decoupling: Provides a stable voltage supply by filtering out noise and transients in digital circuits, microcontrollers, and integrated circuits.
  • Bypass: Shunts high-frequency noise to ground, preventing it from propagating through the circuit and causing interference in sensitive components.
  • Filtering: Used in filter circuits to selectively pass or block certain frequencies, such as in audio amplifiers or power supplies.
  • Smoothing: Reduces voltage ripple in power supplies by storing charge and releasing it as needed, resulting in a more stable output voltage.

Features

  • High Capacitance Value: Possesses a capacitance of 100pF, suitable for applications requiring moderate charge storage.
  • Voltage Rating: Rated for 50V, making it appropriate for many low to medium voltage applications.
  • X7R Dielectric: X7R dielectric offers stable performance over a wide temperature range (-55°C to +125°C), with minimal capacitance variation.
  • Small Size: Compact size allows for high-density circuit board designs.
  • High Reliability: TDK capacitors are known for their robust construction and long lifespan.

Benefits

  • Improved Circuit Stability: Provides stable voltage and reduces noise, leading to improved circuit performance and reliability.
  • Reduced Interference: Filters out unwanted frequencies and prevents interference in sensitive components, ensuring signal integrity.
  • Compact Design: Small size enables high-density circuit designs and miniaturization of electronic devices.
  • Wide Operating Temperature Range: Maintains stable performance across a wide temperature range, making it suitable for use in harsh environments.
  • Long Lifespan: Offers a long operating lifespan, ensuring long-term reliability of electronic devices.

Technical Specifications

The CKD31C101H153MT000N typically features the following specifications:

  • Capacitance: 100pF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 50V
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (from -55°C to +125°C)
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Typically Surface Mount (SMD)
  • Size Code: A standard EIA size code (e.g., 0603, 0805) will define the physical dimensions of the capacitor. Consult the datasheet for the precise dimensions.

Note: Always refer to the official TDK datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2918 $51.0650
420+ $0.2395 $100.5900
650+ $0.2320 $150.8000
895+ $0.2245 $200.9275
1,155+ $0.2170 $250.6350
1,545+ $0.1946 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess