EN
  • EN
  • DE

C5750X7R2J224KT020U

Part No C5750X7R2J224KT020U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007430-C5750X7R2J224KT020U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X7R2J224KT020U CAD Model

Description

The C5750X7R2J224KT020U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental passive components in electronic circuits, serving various functions like filtering, bypassing, and energy storage.

Applications:

  • Decoupling: Used for decoupling power rails in digital circuits to reduce noise and voltage fluctuations, ensuring stable operation of integrated circuits (ICs).
  • Bypassing: Employed as bypass capacitors to shunt high-frequency noise to ground, preventing interference with sensitive components.
  • Filtering: Integrated into filter circuits to attenuate unwanted frequency components and improve signal quality.
  • Smoothing: Used in power supplies to smooth out voltage ripples and provide a stable DC voltage.
  • Timing Circuits: Utilized in timing circuits and oscillators for precise timing control.

Features:

  • High Capacitance Value: 0.22µF capacitance allows for effective energy storage and filtering.
  • X7R Dielectric: X7R dielectric provides stable performance over a wide temperature range (-55°C to +125°C) with minimal capacitance variation.
  • Surface Mount Device (SMD): Designed for automated surface mount assembly, ensuring efficient and reliable production.
  • Compact Size: 5750 case size (5.7mm x 5.0mm) offers a balance between capacitance and size, suitable for various applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits:

  • Stable Performance: X7R dielectric ensures consistent performance across a broad temperature range, enhancing reliability in demanding environments.
  • Effective Noise Suppression: Decoupling and bypassing capabilities minimize noise and voltage fluctuations, improving circuit stability.
  • High Reliability: Robust construction and materials contribute to long-term reliability and stable performance.
  • Simplified Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Wide Range of Applications: Suitable for diverse applications in consumer electronics, industrial equipment, and automotive systems.

Additional Details:

The C5750X7R2J224KT020U has a voltage rating of 630V. The tolerance code 'K' typically indicates a capacitance tolerance of ±10%. The specific end termination and packaging details (indicated by the 'T020U' suffix) should be verified in the manufacturer's datasheet. Refer to the datasheet for detailed specifications, including impedance, ESR (Equivalent Series Resistance), and ripple current ratings. Proper soldering techniques and reflow profiles should be followed during assembly.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4734 $52.0740
260+ $0.3885 $101.0100
400+ $0.3763 $150.5200
550+ $0.3642 $200.3100
715+ $0.3521 $251.7515
955+ $0.3156 $301.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess