EN
  • EN
  • DE

C5750X7R1H685KT000N

Part No C5750X7R1H685KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722894-C5750X7R1H685KT000N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C5750X7R1H685KT000N CAD Model

Description

The C5750X7R1H685KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications, offering reliable performance in a standard SMD package.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage fluctuations in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage source near integrated circuits to minimize noise and improve performance.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies and other circuits.
  • Filtering Applications: Used in various filtering circuits to pass or reject specific frequency ranges.
  • Consumer Electronics: Commonly found in devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial control systems and other applications requiring stable capacitance.
  • Automotive Electronics: Suitable for automotive applications when properly derated.

Features:

  • Capacitance: 6.8µF capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • Temperature Characteristic: X7R dielectric, providing stable performance from -55°C to +125°C with a capacitance variation of ±15%.
  • Case Size: 2220 (5750 Metric) case size.
  • Termination: Nickel barrier termination for excellent solderability and prevention of solder leaching.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • SMD (Surface Mount Device): Designed for surface mount technology assembly.

Benefits:

  • Stable Performance: The X7R dielectric ensures stable capacitance over a wide temperature range.
  • Reliable Operation: Manufactured using high-quality materials and processes, ensuring consistent performance.
  • Space Saving: The compact 2220 case size allows for high-density circuit design.
  • Easy Assembly: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Noise Suppression: Effectively reduces noise and voltage fluctuations, improving circuit performance.
  • Versatile Application: Suitable for a wide range of applications due to its stable characteristics and capacitance value.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The C5750X7R1H685KT000N capacitor utilizes a ceramic dielectric material, offering good capacitance stability, voltage rating, and temperature performance. The capacitance change is within ±15% over the operating temperature range of -55°C to +125°C. The termination is typically a nickel barrier with a solder plating, ensuring excellent solderability and preventing leaching during soldering. Designed for reflow soldering processes and should be handled according to standard SMD assembly guidelines. It's commonly used in power supplies, consumer electronics, and industrial applications. Supplied on tape and reel for automated placement.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess