EN
  • EN
  • DE

C5750JB1E106M

Part No C5750JB1E106M
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description General Multilayer Ceramic Chip Capacitors C Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1158530-C5750JB1E106M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C5750JB1E106M CAD Model

Description

The C5750JB1E106M is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for various applications requiring stable and reliable performance, particularly in power supply circuits and decoupling applications. It is part of TDK's C series of MLCCs, known for their high quality and dependability.

Applications

  • Power Supplies: Used for input and output filtering in power supplies to reduce ripple and noise.
  • Decoupling: Employed as a decoupling capacitor near integrated circuits to provide a stable voltage source and reduce voltage spikes.
  • Smoothing Circuits: Used in smoothing circuits to reduce voltage variations.
  • Consumer Electronics: Commonly found in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Used in industrial control systems and power conditioning equipment.

Features

  • High Capacitance: Offers a capacitance of 10µF, suitable for energy storage and filtering.
  • Voltage Rating: Rated for 25V, making it suitable for low to medium voltage applications.
  • X5R Dielectric: Provides stable capacitance over a wide temperature range.
  • Large Case Size: 2220 (5750 Metric) case size for robust performance and easy handling.
  • RoHS Compliant: Complies with RoHS standards, ensuring it's free from hazardous substances.

Benefits

  • Stable Performance: X5R dielectric provides stable capacitance over temperature and voltage.
  • Effective Filtering: High capacitance value effectively filters noise and ripple in power supplies.
  • Reliable Operation: TDK's high manufacturing standards ensure long-term reliability.
  • Easy to Mount: The 2220 case size allows for easy mounting on PCBs.
  • Wide Application Range: Suitable for a wide range of applications, from power supplies to decoupling circuits.

Additional Details

The C5750JB1E106M features a 2220 (5750 metric) case size, providing a balance between capacitance and physical size. The X5R dielectric ensures that the capacitance remains relatively stable over a temperature range of -55°C to +85°C, making it suitable for various environmental conditions. The capacitor's termination is typically nickel barrier with tin plating, ensuring excellent solderability and resistance to oxidation. It is designed for reflow soldering processes. This capacitor is part of TDK's comprehensive range of MLCCs, known for their quality and reliability. The 10µF capacitance and 25V voltage rating make it a versatile component for numerous electronic applications.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess