EN
  • EN
  • DE

C4532Y5V1E226ZT000N

Part No C4532Y5V1E226ZT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Mlcc 22UF 25V Y5V 1812 -20%, +80% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1171910-C4532Y5V1E226ZT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532Y5V1E226ZT000N CAD Model

Description

The C4532Y5V1E226ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive components used extensively in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage. This specific capacitor utilizes the Y5V dielectric material, known for its high capacitance per volume but also its significant capacitance variation over temperature.

Applications

  • Decoupling in non-critical applications: Used to reduce noise and ripple in power supply circuits where capacitance stability over temperature is not a primary concern.
  • Bypassing high-frequency signals: Filters out unwanted high-frequency noise in digital and analog circuits where temperature stability is not paramount.
  • General-purpose applications: Suitable for applications where large capacitance is needed in a small space and temperature variations are limited.

Features

  • High capacitance: Offers a capacitance of 22µF, suitable for applications requiring significant energy storage.
  • Compact size: The 4532 (1812) case size allows for high-density mounting on PCBs.
  • Y5V dielectric: Provides a high capacitance value in a relatively small package.
  • RoHS compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Space savings: Compact size allows for high-density mounting on PCBs, saving valuable board space.
  • High capacitance in small size: Y5V dielectric provides large capacitance value.
  • Cost-effective: Y5V dielectric is often less expensive than more stable dielectrics.

Technical Specifications

  • Capacitance: 22 µF
  • Voltage Rating: 25 VDC
  • Dielectric: Y5V
  • Case Size: 1812 (4532 Metric)
  • Tolerance: -20% to +80%
  • Operating Temperature: -30°C to +85°C

You May Also Be Interested in

Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess