EN
  • EN
  • DE

C4532X7R2E474KT0L0U

Part No C4532X7R2E474KT0L0U
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap SMT Cer .47UF 250V 10% 1812 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1124848-C4532X7R2E474KT0L0U
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532X7R2E474KT0L0U CAD Model

Description

The C4532X7R2E474KT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for various electronic applications requiring a stable and reliable capacitive component. This capacitor utilizes X7R dielectric material, offering stable performance over a wide temperature range.

Applications

  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC-DC converters
  • Bypass capacitors in digital circuits
  • Filtering in signal lines
  • General-purpose applications requiring stable capacitance

Features

  • X7R Dielectric: Offers stable capacitance over temperature (-55°C to +125°C).
  • High Capacitance Value: 0.47µF capacitance.
  • Voltage Rating: 250V DC voltage rating.
  • Case Size: 1812 (4532 Metric) case size.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • High Reliability: TDK's manufacturing process ensures high reliability and long lifespan.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature changes, providing reliable circuit operation.
  • Effective Decoupling: Provides effective decoupling by suppressing voltage spikes and noise in power supplies and digital circuits.
  • Space Saving: The 1812 case size provides a balance between capacitance value and board space.
  • Long Lifespan: High-quality materials and manufacturing processes contribute to a long lifespan, reducing the need for replacements.
  • Reduced EMI: Can help reduce electromagnetic interference (EMI) by filtering unwanted noise in signal lines.

Technical Specifications

The C4532X7R2E474KT0L0U has the following key specifications:

  • Capacitance: 0.47 µF
  • Voltage Rating: 250 VDC
  • Dielectric: X7R
  • Tolerance: 10%
  • Temperature Coefficient: ±15%
  • Operating Temperature: -55°C to +125°C
  • Case Size: 1812 (4532 Metric)
  • Termination: Tin Plating

This capacitor is suitable for reflow soldering processes. It's commonly used in automotive, industrial, and consumer electronics applications due to its reliability and stable performance.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Chilisin
Lowest to $0.0021
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3038 $50.1270
405+ $0.2493 $100.9665
625+ $0.2415 $150.9375
860+ $0.2337 $200.9820
1,110+ $0.2259 $250.7490
1,485+ $0.2025 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess