EN
  • EN
  • DE

C4532X5R1E106KT000N

Part No C4532X5R1E106KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050862-C4532X5R1E106KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X5R1E106KT000N CAD Model

Description

The C4532X5R1E106KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications, offering a stable capacitance value over a wide temperature range due to its X5R dielectric material. The 10µF capacitance makes it suitable for applications requiring significant charge storage.

Applications

  • Bypass Capacitors: Filters out unwanted AC signals and noise in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage supply by suppressing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering Circuits: Integrated into filters to selectively pass or block certain frequencies.
  • General-Purpose Applications: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • High Capacitance: 10µF capacitance value, offering substantial charge storage.
  • X5R Dielectric: Provides stable capacitance characteristics over a wide temperature range (-55°C to +85°C).
  • Compact Size: 1812 (4532 metric) case size, suitable for dense circuit board layouts.
  • Voltage Rating: 25V voltage rating, suitable for many low-voltage applications.
  • Multilayer Ceramic Capacitor (MLCC): Delivers low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Benefits

  • Stable Performance: X5R dielectric ensures stable performance under varying temperature conditions.
  • Noise Filtering: Effectively filters out noise and ripple in power supplies and signal lines.
  • Space Efficiency: The compact 1812 size enables high-density mounting on circuit boards.
  • Cost-Effective: MLCCs are a cost-effective solution for capacitance requirements.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance and capacitance value.

Specifications

  • Capacitance: 10µF
  • Voltage Rating: 25V
  • Dielectric: X5R
  • Case Size: 1812 (4532 metric)
  • Temperature Coefficient: ±15%
  • Operating Temperature Range: -55°C to +85°C
  • Tolerance: ±10%

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,040 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess