EN
  • EN
  • DE

C4532CH2J153J250KA

Part No C4532CH2J153J250KA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.015UF 630V CH 1812 / 0.015 µF ±5% 630V Ceramic Capacitor CH 1812 (4532 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series C
Package Tape & Reel
Product Status Not For New Designs
Capacitance 0.015 µF
Tolerance ±5%
Voltage - Rated 630V
Temperature Coefficient CH
Temperature Range - Operating -25°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1812 (4532 Metric)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Max) 0.110" (2.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names C4532CH2J153JT000N,445-11930-2,445-11930-1,445-11930-6
Standard Package 500
Win Source Part Number 1197312-C4532CH2J153J250KA
Ultra Librarian 3D Model Ultra Librarian C4532CH2J153J250KA CAD Model

Description

The C4532CH2J153J250KA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications, offering reliable performance in a variety of electronic circuits. Its compact size and excellent electrical characteristics make it suitable for demanding applications where space is limited and high performance is required.

Applications:

  • Power supply circuits
  • Consumer electronics
  • Mobile devices
  • Industrial equipment
  • Smoothing circuits
  • Bypass and decoupling applications

Features:

  • High capacitance value: 15nF
  • Voltage rating: 630V
  • Temperature coefficient: CH
  • Case size: 1812 (4532 Metric)
  • High reliability
  • Lead-free and RoHS compliant

Benefits:

  • Stable performance over a wide temperature range
  • Effective noise suppression
  • Long operational life
  • Space-saving design due to its compact size
  • Meets stringent environmental standards

Additional Details:

The C4532CH2J153J250KA utilizes a ceramic dielectric material, which contributes to its high stability and reliability. The 'CH' temperature coefficient indicates a specific capacitance change over a defined temperature range. The 1812 case size provides a balance between capacitance value and physical dimensions. This capacitor is suitable for reflow soldering processes and is designed for automated assembly.

This capacitor is designed to withstand high voltages, making it suitable for applications where voltage surges or spikes are common. Its robust construction ensures stable performance in demanding operating conditions. The C4532CH2J153J250KA is widely used in a variety of electronic devices due to its combination of high performance, reliability, and compact size.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess