EN
  • EN
  • DE

RJH1CF5RDPQ-80

Part No RJH1CF5RDPQ-80
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon N Channel IGBT High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243003-RJH1CF5RDPQ-80
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH1CF5RDPQ-80 CAD Model

Description

The RJH1CF5RDPQ-80 is a high-performance N-channel MOSFET manufactured by Renesas Electronics. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It's suitable for use in various power management and motor control systems.

Applications:

  • DC-DC converters
  • Motor control circuits
  • Power supplies
  • Inverters
  • Load switching

Features:

  • N-channel MOSFET: Enhances switching efficiency and performance.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • High avalanche ruggedness: Provides robustness against voltage spikes.
  • Pb-free and RoHS compliant: Environmentally friendly.
  • Surface Mount Package: Easy to integrate into automated manufacturing processes.

Benefits:

  • Improved power efficiency: Low on-resistance reduces power dissipation.
  • Enhanced system performance: Fast switching speed enables higher frequency operation.
  • Increased system reliability: High avalanche ruggedness protects against voltage transients.
  • Simplified thermal management: Low on-resistance reduces heat generation.
  • Environmentally friendly: Complies with RoHS standards.

Additional Details:

The RJH1CF5RDPQ-80 typically has a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating dependent on the specific operating conditions and heat sinking. The gate threshold voltage (VGS(th)) is typically a few volts. The device is commonly packaged in a surface-mount package such as a TO-252 or similar. Proper heat sinking is essential to ensure reliable operation at high currents. The gate charge (Qg) is a key parameter influencing the switching speed. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9641 $89.9641
2+ $73.8161 $147.6322
3+ $71.5095 $214.5285
4+ $69.2030 $276.8120
5+ $66.8964 $334.4820
6+ $59.9757 $359.8542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess