EN
  • EN
  • DE

C3216Y5V1C225ZT0K0N

Part No C3216Y5V1C225ZT0K0N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap SMT Cer 2.2UF 16V 80-20% 1206 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150509-C3216Y5V1C225ZT0K0N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216Y5V1C225ZT0K0N CAD Model

Description

The C3216Y5V1C225ZT0K0N is a ceramic capacitor from TDK Corporation. This capacitor utilizes a Y5V dielectric material. Y5V dielectrics are characterized by a high capacitance value in a small size, but they also exhibit significant capacitance variation with temperature. Specifically, Y5V capacitors can have a capacitance change of +22% to -82% over their operating temperature range.

Applications

  • Bypass Capacitors: Commonly used for bypassing in circuits where precise capacitance isn't critical.
  • Decoupling Capacitors: Employed to decouple noise from power lines, especially in less sensitive applications.
  • General Purpose Applications: Used in applications where large capacitance values are needed in a small space and temperature stability is not a primary concern.

Features

  • Y5V Dielectric: Offers a high capacitance value in a small size, but with significant capacitance variation over temperature.
  • Compact Size: Small form factor suitable for high-density PCB designs.
  • High Capacitance: Provides a relatively high capacitance value for its size.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.

Benefits

  • Space Saving: Allows for smaller circuit designs due to its compact size.
  • Cost-Effective: Typically less expensive compared to capacitors with more stable dielectrics.
  • Suitable for Non-Critical Applications: Works well in applications where capacitance variation is tolerable.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Additional Details

When using the C3216Y5V1C225ZT0K0N, it is important to consider the substantial capacitance variation over temperature. Consult the TDK datasheet for precise specifications, including voltage rating, tolerance, and temperature characteristics. This capacitor is best suited for applications where the capacitance change due to temperature fluctuations is not a major factor in circuit performance. Due to the Y5V dielectric properties, it's generally not recommended for critical timing circuits or precision analog applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1360
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess