EN
  • EN
  • DE

GW CSSRM1.PC-MUNQ-5H7I-1

Part No GW CSSRM1.PC-MUNQ-5H7I-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color White 2-Pin CSMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061395-GW CSSRM1.PC-MUNQ-5H7I-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW CSSRM1.PC-MUNQ-5H7I-1 CAD Model

Description

The GW CSSRM1.PC-MUNQ-5H7I-1 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for various lighting applications where high brightness and efficiency are required.

Applications:

  • Automotive lighting (e.g., headlights, daytime running lights).
  • Street lighting.
  • Industrial lighting.
  • Architectural lighting.
  • Specialty lighting (e.g., medical lighting, horticulture lighting).

Features:

  • Package: Surface Mount Device (SMD).
  • Color: White.
  • Luminous Flux: High luminous flux output for bright illumination.
  • Forward Voltage: Typically operates at a specific forward voltage (consult datasheet for details).
  • Forward Current: Designed to handle high forward currents for maximum brightness.
  • Viewing Angle: Wide viewing angle for uniform light distribution.
  • Thermal Resistance: Low thermal resistance for efficient heat dissipation.
  • Long Lifespan: Designed for long-lasting performance.
  • High Efficiency: High luminous efficacy (lumens per watt) for energy savings.

Benefits:

  • High Brightness: Provides high light output for demanding lighting applications.
  • Energy Efficient: High luminous efficacy reduces energy consumption and operating costs.
  • Long Lifespan: Long lifespan reduces maintenance costs and downtime.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Versatile: Suitable for a wide range of lighting applications.
  • Compact Size: SMD package allows for compact and flexible designs.

Additional Details:

The GW CSSRM1.PC-MUNQ-5H7I-1 LED is a high-performance device designed to meet the stringent requirements of modern lighting applications. Its high brightness, energy efficiency, and long lifespan make it an ideal choice for a wide range of uses. Consult the OSRAM Opto Semiconductors datasheet for detailed specifications, application notes, and thermal management recommendations.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess