EN
  • EN
  • DE

C3216X5R1E226KTJ00N

Part No C3216X5R1E226KTJ00N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150519-C3216X5R1E226KTJ00N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X5R1E226KTJ00N CAD Model

Description

The C3216X5R1E226KTJ00N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, particularly in electronic circuits where stable and reliable capacitance is required.

Applications

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply in various electronic circuits.
  • Decoupling Capacitors: Used to decouple power supply lines, reducing voltage spikes and noise.
  • Smoothing Capacitors: Applied to smooth out voltage fluctuations in power supplies.
  • General Circuit Stabilization: Utilized for ensuring stable operation in electronic devices.
  • Power Management Circuits: Suitable for use in DC-DC converters and other power management applications.

Features

  • High Capacitance Value: Offers a capacitance of 22µF, suitable for many common applications.
  • Compact Size: The 3216 (1206) case size allows for high-density mounting on PCBs.
  • X5R Dielectric: Provides good capacitance stability over temperature variations.
  • RoHS Compliant: Ensures the component meets environmental regulations, containing no hazardous substances.
  • High Reliability: Manufactured to stringent quality standards, ensuring long-term reliability.

Benefits

  • Improved Circuit Stability: Provides stable capacitance, leading to improved performance and reliability.
  • Noise Reduction: Filters out unwanted noise and voltage spikes, ensuring clean power delivery.
  • Compact Design: The small size allows for space-saving on PCBs, enabling miniaturization of electronic devices.
  • Environmental Compliance: RoHS compliance makes it suitable for environmentally conscious designs.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the electronic device.

Additional Details

The C3216X5R1E226KTJ00N has a voltage rating of 25V. The operating temperature range is typically between -55°C to +85°C. The X5R dielectric ensures a capacitance variation of ±15% over the specified temperature range. It is available in tape and reel packaging for automated assembly processes. It is commonly used in various consumer electronics, industrial equipment, and automotive applications where reliable decoupling and bypass functionality are needed.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3201 $51.2160
385+ $0.2626 $101.1010
590+ $0.2544 $150.0960
815+ $0.2462 $200.6530
1,055+ $0.2380 $251.0900
1,410+ $0.2134 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess