EN
  • EN
  • DE

EXO-3-20.48MHZ

Part No EXO-3-20.48MHZ
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823050-EXO-3-20.48MHZ
Ultra Librarian 3D Model Ultra Librarian EXO-3-20.48MHZ CAD Model

Description

The EXO-3-20.48MHZ, manufactured by Kyocera Kinseki Corporation, is a crystal oscillator designed to provide a precise and stable clock signal for a wide range of electronic applications. This oscillator integrates a crystal resonator and supporting circuitry into a single package, offering reliable performance and simplifying circuit design.

Applications

  • Microcontroller Clock Source
  • Communication Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Real-Time Clock (RTC) Applications

Features

  • Stable Frequency Output: Provides a reliable and accurate 20.48 MHz clock signal.
  • Compact Package: Small form factor for space-constrained applications.
  • Low Jitter: Minimizes phase noise for improved system performance.
  • Wide Operating Temperature Range: Suitable for use in various environments.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Precise Timing: Ensures accurate and reliable system operation.
  • Simplified Design: Integrated solution reduces component count and design complexity.
  • Stable Performance: Consistent operation across a range of temperatures.
  • Easy Integration: Surface mount package allows for efficient assembly.
  • Cost-Effective: Provides a reliable clock source at a competitive price.

The EXO-3-20.48MHZ oscillator typically operates at a frequency of 20.48 MHz, requiring a supply voltage of 3.3V or 5V depending on the specific model. The output signal is typically a CMOS-compatible square wave. The frequency stability is typically within ±20 ppm to ±50 ppm over the operating temperature range. It is designed to withstand mechanical shock and vibration, ensuring reliable operation in demanding environments. The oscillator is commonly used in applications where a stable and accurate clock signal is essential for proper system function. It finds applications in communication devices, industrial equipment, and consumer electronics.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess